Murata Power Solutions SMD 10W Potentiometer PVZ3K102E01R00

Description
Res Carbon Film Trimmer 1K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 5.4 X 2.1mm) Gull Wing SMD T/R Product overview: PVZ3K102E01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3K102E01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Carbon Film Trimmer 1K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 5.4 X 2.1mm) Gull Wing SMD T/R Product overview: PVZ3K102E01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3K102E01R00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Potentiometer - 5-PVZ3K102E01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Potentiometer
5-PVZ3K102E01R00
SMD 10W Potentiometer 5-PVZ3K102E01R00
Res Carbon Film Trimmer 1K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 5.4 X 2.1mm) Gull Wing SMD T/R Product overview: PVZ3K102E01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3K102E01R00 can be used for catalog matching and distributor lookup.

Res Carbon Film Trimmer 1K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 5.4 X 2.1mm) Gull Wing SMD T/R Product overview: PVZ3K102E01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3K102E01R00 can be used for catalog matching and distributor lookup.

Supplier's Site
PVZ3K102E01R00 - 970637-PVZ3K102E01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970637-PVZ3K102E01R0 0 Packaging: Tape & Reel Termination: Gull Wing Length: 3.1 mm Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Military Standard: Not Composition: Carbon Height: 2.1082 mm Number of Turns: 1 Resistance: 1 kΩ Power Rating: 100 mW Taper: Linear Width: 3.0988 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 100 mW

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970637-PVZ3K102E01R00
Packaging: Tape & Reel
Termination: Gull Wing
Length: 3.1 mm
Tolerance: 30 %
Temperature Coefficient: 500 ppm/°C
Military Standard: Not
Composition: Carbon
Height: 2.1082 mm
Number of Turns: 1
Resistance: 1 kΩ
Power Rating: 100 mW
Taper: Linear
Width: 3.0988 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 100 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5-PVZ3K102E01R00 970637-PVZ3K102E01R00
Product Name SMD 10W Potentiometer PVZ3K102E01R00
Resistance Range 1000 ohms 1000 ohms
Tolerance 30 +/- % 30 +/- %
Operating Temperature ? to 85 C (? to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details