Murata Electronics PVZ3A682C01R00 PVZ3A682C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086398-PVZ3A682C01R 00 Resistance: 6.8 kΩ Power Rating: 100 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086398-PVZ3A682C01R 00 Resistance: 6.8 kΩ Power Rating: 100 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVZ3A682C01R00 - 1086398-PVZ3A682C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086398-PVZ3A682C01R 00 Resistance: 6.8 kΩ Power Rating: 100 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086398-PVZ3A682C01R00
Resistance: 6.8 kΩ
Power Rating: 100 mW
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1086398-PVZ3A682C01R00
Product Name PVZ3A682C01R00
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details