Murata Electronics Chip Resistor - Surface Mount - PVZ3A153C01R00 PVZ3A153C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028479-PVZ3A153C01R 00 Resistance: 15 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028479-PVZ3A153C01R 00 Resistance: 15 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PVZ3A153C01R00 - 1028479-PVZ3A153C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PVZ3A153C01R00
1028479-PVZ3A153C01R00
Chip Resistor - Surface Mount - PVZ3A153C01R00 1028479-PVZ3A153C01R00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028479-PVZ3A153C01R 00 Resistance: 15 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028479-PVZ3A153C01R00
Resistance: 15 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now
Trimmer Potentiometers 15Kohms Open 3mm Carbon Product overview: PVZ3A153C01R00 from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PVZ3A153C01R00 can be used for catalog matching and distributor lookup.

Trimmer Potentiometers 15Kohms Open 3mm Carbon Product overview: PVZ3A153C01R00 from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PVZ3A153C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1028479-PVZ3A153C01R00 52-PVZ3A153C01R00
Product Name Chip Resistor - Surface Mount - PVZ3A153C01R00 Resistor
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details