Murata Electronics PVZ3A102A01B00 PVZ3A102A01B00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968253-PVZ3A102A01B0 0 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Composition: Carbon, Metal Foil Number of Turns: 1 Resistance: 1 kΩ Power Rating: 100 mW Taper: Linear Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968253-PVZ3A102A01B0 0 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Composition: Carbon, Metal Foil Number of Turns: 1 Resistance: 1 kΩ Power Rating: 100 mW Taper: Linear Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVZ3A102A01B00 - 968253-PVZ3A102A01B00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968253-PVZ3A102A01B0 0 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Composition: Carbon, Metal Foil Number of Turns: 1 Resistance: 1 kΩ Power Rating: 100 mW Taper: Linear Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968253-PVZ3A102A01B00
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 30 %
Temperature Coefficient: 500 ppm/°C
Composition: Carbon, Metal Foil
Number of Turns: 1
Resistance: 1 kΩ
Power Rating: 100 mW
Taper: Linear
Width: 3.1 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 968253-PVZ3A102A01B00
Product Name PVZ3A102A01B00
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details