Murata Electronics PVZ2A472C04R00 PVZ2A472C04R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134473-PVZ2A472C04R 00 Packaging: Tape & Reel Termination: Gull Wing Length: 2.1 mm Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Military Standard: Not Composition: Carbon Height: 812.8 µm Number of Turns: 1 Resistance: 4.7 kΩ Power Rating: 100 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 100 mW Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134473-PVZ2A472C04R 00 Packaging: Tape & Reel Termination: Gull Wing Length: 2.1 mm Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Military Standard: Not Composition: Carbon Height: 812.8 µm Number of Turns: 1 Resistance: 4.7 kΩ Power Rating: 100 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 100 mW Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVZ2A472C04R00 - 1134473-PVZ2A472C04R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134473-PVZ2A472C04R 00 Packaging: Tape & Reel Termination: Gull Wing Length: 2.1 mm Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Military Standard: Not Composition: Carbon Height: 812.8 µm Number of Turns: 1 Resistance: 4.7 kΩ Power Rating: 100 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 100 mW Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134473-PVZ2A472C04R00
Packaging: Tape & Reel
Termination: Gull Wing
Length: 2.1 mm
Tolerance: 30 %
Temperature Coefficient: 500 ppm/°C
Military Standard: Not
Composition: Carbon
Height: 812.8 µm
Number of Turns: 1
Resistance: 4.7 kΩ
Power Rating: 100 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 2.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 100 mW
Max Operating Temperature: 85 °C

Buy Now
SMD 10W Potentiometer - 5-PVZ2A472C04R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Potentiometer
5-PVZ2A472C04R00
SMD 10W Potentiometer 5-PVZ2A472C04R00
Res Carbon Film Trimmer 4.7K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R Product overview: PVZ2A472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2A472C04R00 can be used for catalog matching and distributor lookup.

Res Carbon Film Trimmer 4.7K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R Product overview: PVZ2A472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2A472C04R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1134473-PVZ2A472C04R00 5-PVZ2A472C04R00
Product Name PVZ2A472C04R00 SMD 10W Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 30 +/- % 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details