Murata Electronics Trimmer Potentiometers - PVZ2A202A01R00 PVZ2A202A01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 726113-PVZ2A202A01R0 0 Packaging: Cut Tape (CT) Termination Style: Gull Wing, 90° Bend Mounting Style: SMD Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 2 kOhms Categories: Potentiometers, Variable Resistors Status: Obsolete Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Family Part Number: PVZ2A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 726113-PVZ2A202A01R0 0 Packaging: Cut Tape (CT) Termination Style: Gull Wing, 90° Bend Mounting Style: SMD Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 2 kOhms Categories: Potentiometers, Variable Resistors Status: Obsolete Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Family Part Number: PVZ2A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - PVZ2A202A01R00
726113-PVZ2A202A01R00
Trimmer Potentiometers - PVZ2A202A01R00 726113-PVZ2A202A01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 726113-PVZ2A202A01R0 0 Packaging: Cut Tape (CT) Termination Style: Gull Wing, 90° Bend Mounting Style: SMD Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 2 kOhms Categories: Potentiometers, Variable Resistors Status: Obsolete Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Family Part Number: PVZ2A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 726113-PVZ2A202A01R00
Packaging: Cut Tape (CT)
Termination Style: Gull Wing, 90° Bend
Mounting Style: SMD
Tolerance: ±30%
Temperature Coefficient: ±500ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 2 kOhms
Categories: Potentiometers, Variable Resistors
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Family Part Number: PVZ2A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 726113-PVZ2A202A01R00
Product Name Trimmer Potentiometers - PVZ2A202A01R00
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274836 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 10 ohms
Standards and Certifications RoHS; No
View Details
Data Acquisition - Digital Potentiometers - AD5251BRUZ1 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details