Murata Electronics SMD 500 Ohm 10W Potentiometer PVM4A501C01R00

Description
Res Cermet Trimmer 500 Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A501C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Cermet Trimmer 500 Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A501C01R00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 500 Ohm 10W Potentiometer - 5-PVM4A501C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 Ohm 10W Potentiometer
5-PVM4A501C01R00
SMD 500 Ohm 10W Potentiometer 5-PVM4A501C01R00
Res Cermet Trimmer 500 Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A501C01R00 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 500 Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A501C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site
PVM4A501C01R00 - 1173292-PVM4A501C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173292-PVM4A501C01R 00 Type: Potentiometer Termination: SMD/SMT Length: 4 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 2.0066 mm Number of Turns: 1 Resistance: 500 Ω Power Rating: 100 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 4.7 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173292-PVM4A501C01R00
Type: Potentiometer
Termination: SMD/SMT
Length: 4 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet
Height: 2.0066 mm
Number of Turns: 1
Resistance: 500 Ω
Power Rating: 100 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 4.7 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 100 mW
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5-PVM4A501C01R00 1173292-PVM4A501C01R00
Product Name SMD 500 Ohm 10W Potentiometer PVM4A501C01R00
Resistance Range 500 ohms 500 ohms
Tolerance 25 +/- % 25 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data