Murata Electronics PVM4A302C01R00 PVM4A302C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988953-PVM4A302C01R0 0 Packaging: Tape & Reel Termination: SMD/SMT Length: 4.699 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 2.0066 mm Number of Turns: 1 Resistance: 3 kΩ Power Rating: 100 mW Taper: Linear Width: 3.9878 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988953-PVM4A302C01R0 0 Packaging: Tape & Reel Termination: SMD/SMT Length: 4.699 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 2.0066 mm Number of Turns: 1 Resistance: 3 kΩ Power Rating: 100 mW Taper: Linear Width: 3.9878 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVM4A302C01R00 - 988953-PVM4A302C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988953-PVM4A302C01R0 0 Packaging: Tape & Reel Termination: SMD/SMT Length: 4.699 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 2.0066 mm Number of Turns: 1 Resistance: 3 kΩ Power Rating: 100 mW Taper: Linear Width: 3.9878 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988953-PVM4A302C01R00
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 4.699 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet
Height: 2.0066 mm
Number of Turns: 1
Resistance: 3 kΩ
Power Rating: 100 mW
Taper: Linear
Width: 3.9878 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 100 mW

Buy Now
SMD 10W Potentiometer - 5-PVM4A302C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Potentiometer
5-PVM4A302C01R00
SMD 10W Potentiometer 5-PVM4A302C01R00
Res Cermet Trimmer 3K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A302C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A302C01R00 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 3K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R Product overview: PVM4A302C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVM4A302C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 988953-PVM4A302C01R00 5-PVM4A302C01R00
Product Name PVM4A302C01R00 SMD 10W Potentiometer
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms 3000 ohms
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data