Murata Electronics SMD 0.1W 10W Trimmer Potentiometer PVM4A104C01R00

Description
Res Cermet Trimmer 100K Ohm 25% 0.1W(1/10W) 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R / TRIMMER 100K OHM 0.1W SMD Product overview: PVM4A104C01R00 from Murata Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVM4A104C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Cermet Trimmer 100K Ohm 25% 0.1W(1/10W) 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R / TRIMMER 100K OHM 0.1W SMD Product overview: PVM4A104C01R00 from Murata Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVM4A104C01R00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Trimmer Potentiometer - 80-PVM4A104C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Trimmer Potentiometer
80-PVM4A104C01R00
SMD 0.1W 10W Trimmer Potentiometer 80-PVM4A104C01R00
Res Cermet Trimmer 100K Ohm 25% 0.1W(1/10W) 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R / TRIMMER 100K OHM 0.1W SMD Product overview: PVM4A104C01R00 from Murata Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVM4A104C01R00 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 100K Ohm 25% 0.1W(1/10W) 1(Elec)/1(Mech)Turn (4 X 4.7 X 2mm) Foot Print SMD T/R / TRIMMER 100K OHM 0.1W SMD Product overview: PVM4A104C01R00 from Murata Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVM4A104C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmer Resistors - SMD 100K Ohm 25% 1/10W - 535-PVM4A104C01R00 - Utmel Electronic Limited
Hong Kong, China
Trimmer Resistors - SMD 100K Ohm 25% 1/10W
535-PVM4A104C01R00
Trimmer Resistors - SMD 100K Ohm 25% 1/10W 535-PVM4A104C01R00
Trimmer Resistors - SMD 100K Ohm 25% 1/10W

Trimmer Resistors - SMD 100K Ohm 25% 1/10W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PVM4A104C01R00 535-PVM4A104C01R00
Product Name SMD 0.1W 10W Trimmer Potentiometer Trimmer Resistors - SMD 100K Ohm 25% 1/10W
Configuration Single Resistor
Technology / Construction Cermet; Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers