Murata Electronics PVG5H501C01R00 PVG5H501C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180637-PVG5H501C01R 00 Packaging: Tape and Reel Termination: J-Hook Length: 4.8 mm Tolerance: 10 % Military Standard: Not Weight: 60 mg Number of Turns: 11 Resistance: 500 Ω Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 4.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180637-PVG5H501C01R 00 Packaging: Tape and Reel Termination: J-Hook Length: 4.8 mm Tolerance: 10 % Military Standard: Not Weight: 60 mg Number of Turns: 11 Resistance: 500 Ω Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 4.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVG5H501C01R00 - 1180637-PVG5H501C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180637-PVG5H501C01R 00 Packaging: Tape and Reel Termination: J-Hook Length: 4.8 mm Tolerance: 10 % Military Standard: Not Weight: 60 mg Number of Turns: 11 Resistance: 500 Ω Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 4.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180637-PVG5H501C01R00
Packaging: Tape and Reel
Termination: J-Hook
Length: 4.8 mm
Tolerance: 10 %
Military Standard: Not
Weight: 60 mg
Number of Turns: 11
Resistance: 500 Ω
Width: 4.8 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 4.9 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Potentiometer - 5-PVG5H501C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Potentiometer
5-PVG5H501C01R00
Potentiometer 5-PVG5H501C01R00
Product overview: PVG5H501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVG5H501C01R00 can be used for catalog matching and distributor lookup.

Product overview: PVG5H501C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVG5H501C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1180637-PVG5H501C01R00 5-PVG5H501C01R00
Product Name PVG5H501C01R00 Potentiometer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data