Murata Electronics PVG5A100C01R00 PVG5A100C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189114-PVG5A100C01R 00 Termination: SMD/SMT Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 10 Ω Power Rating: 250 mW Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189114-PVG5A100C01R 00 Termination: SMD/SMT Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 10 Ω Power Rating: 250 mW Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVG5A100C01R00 - 1189114-PVG5A100C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189114-PVG5A100C01R 00 Termination: SMD/SMT Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 10 Ω Power Rating: 250 mW Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189114-PVG5A100C01R00
Termination: SMD/SMT
Tolerance: 10 %
Temperature Coefficient: 150 ppm/°C
Composition: Cermet
Weight: 60 mg
Number of Turns: 11
Resistance: 10 Ω
Power Rating: 250 mW
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1189114-PVG5A100C01R00
Product Name PVG5A100C01R00
Technology / Construction Cermet
Resistance Range 10 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details