Murata Electronics PVA2A223A01R00 PVA2A223A01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086374-PVA2A223A01R 00 Packaging: Tape & Reel Termination: Solder Length: 2.7432 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 812.8 µm Weight: 10 mg Number of Turns: 1 Resistance: 22 kΩ Power Rating: 100 mW Taper: Linear Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.75 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086374-PVA2A223A01R 00 Packaging: Tape & Reel Termination: Solder Length: 2.7432 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 812.8 µm Weight: 10 mg Number of Turns: 1 Resistance: 22 kΩ Power Rating: 100 mW Taper: Linear Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.75 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVA2A223A01R00 - 1086374-PVA2A223A01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086374-PVA2A223A01R 00 Packaging: Tape & Reel Termination: Solder Length: 2.7432 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 812.8 µm Weight: 10 mg Number of Turns: 1 Resistance: 22 kΩ Power Rating: 100 mW Taper: Linear Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.75 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086374-PVA2A223A01R00
Packaging: Tape & Reel
Termination: Solder
Length: 2.7432 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Composition: Cermet
Height: 812.8 µm
Weight: 10 mg
Number of Turns: 1
Resistance: 22 kΩ
Power Rating: 100 mW
Taper: Linear
Width: 2.2098 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.75 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 100 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1086374-PVA2A223A01R00
Product Name PVA2A223A01R00
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details