Murata Electronics Chip Resistor - Surface Mount - PV01W502A01B00 PV01W502A01B00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086364-PV01W502A01B 00 Packaging: Bulk Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086364-PV01W502A01B 00 Packaging: Bulk Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PV01W502A01B00 - 1086364-PV01W502A01B00 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PV01W502A01B00
1086364-PV01W502A01B00
Chip Resistor - Surface Mount - PV01W502A01B00 1086364-PV01W502A01B00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086364-PV01W502A01B 00 Packaging: Bulk Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086364-PV01W502A01B00
Packaging: Bulk
Termination: SMD/SMT
Tolerance: 10 %
Composition: Cermet
Resistance: 5 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
SMD Resistor - 52-PV01W502A01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-PV01W502A01B00
SMD Resistor 52-PV01W502A01B00
Trimpots - SMD 5K Ohm SMD 6MM Product overview: PV01W502A01B00 from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PV01W502A01B00 can be used for catalog matching and distributor lookup.

Trimpots - SMD 5K Ohm SMD 6MM Product overview: PV01W502A01B00 from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PV01W502A01B00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1086364-PV01W502A01B00 52-PV01W502A01B00
Product Name Chip Resistor - Surface Mount - PV01W502A01B00 SMD Resistor
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details