Murata Electronics Fixed Inductors PTL1608-F15NT

Description
15nH Unshielded Thick Film Inductor 200mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thick Film Inductor 200mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2914CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2914CT-ND
Fixed Inductors TKS2914CT-ND
15nH Unshielded Thick Film Inductor 200mA 2Ohm Max 0603 (1608 Metric)

15nH Unshielded Thick Film Inductor 200mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS2914CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers