Murata Electronics 265V 260MA Circuit Protection Fuse PTGL13AR100H8B72B0

Description
PTC RESET FUSE 265V 260MA RADIAL Product overview: PTGL13AR100H8B72B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 260MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 260MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR100H8B72 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 265V 260MA RADIAL Product overview: PTGL13AR100H8B72B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 260MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 260MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR100H8B72 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
265V 260MA Circuit Protection Fuse
150-PTGL13AR100H8B72B0
265V 260MA Circuit Protection Fuse 150-PTGL13AR100H8B72B0
PTC RESET FUSE 265V 260MA RADIAL Product overview: PTGL13AR100H8B72B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 260MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 260MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR100H8B72 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 265V 260MA RADIAL Product overview: PTGL13AR100H8B72B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 260MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 260MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR100H8B72B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1337483-PTGL13AR100H8B72B0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1337483-PTGL13AR100H8B72B0
Circuit Protection - PTC Resettable Fuses 1337483-PTGL13AR100H8B72B0
Win Source Part Number: 1337483-PTGL13AR100H 8B72B0 Category: Circuit Protection - PTC Resettable Fuses Series: POSISTOR®, PTGL Type: Ceramic Package: Bulk Size / Dimension: 0.532" Dia x 0.157" T (13.50mm x 4.00mm) Height - Seated (Max): 0.768" (19.50mm) Standard Package: 150 Lead Spacing: 0.295" (7.50mm) Voltage - Max: 265V Current - Max: 2.2 A Current - Trip (It): 480 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -10°C ~ 60°C Resistance - 25°C (Typ): 10 Ohms ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: PTGL13AR Product Status: Obsolete Approval Agency: UL Current - Hold (Ih) (Max): 260 mA

Win Source Part Number: 1337483-PTGL13AR100H8B72B0
Category: Circuit Protection - PTC Resettable Fuses
Series: POSISTOR®, PTGL
Type: Ceramic
Package: Bulk
Size / Dimension: 0.532" Dia x 0.157" T (13.50mm x 4.00mm)
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 150
Lead Spacing: 0.295" (7.50mm)
Voltage - Max: 265V
Current - Max: 2.2 A
Current - Trip (It): 480 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -10°C ~ 60°C
Resistance - 25°C (Typ): 10 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Base Product Number: PTGL13AR
Product Status: Obsolete
Approval Agency: UL
Current - Hold (Ih) (Max): 260 mA

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL13AR100H8B72B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL13AR100H8B72B0
Circuit Protection - PTC Resettable Fuses PTGL13AR100H8B72B0
PTC RESET FUSE 265V 260MA RADIAL

PTC RESET FUSE 265V 260MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL13AR100H8B72B0 1337483-PTGL13AR100H8B72B0 PTGL13AR100H8B72B0
Product Name 265V 260MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details