Murata Electronics PTC Resettable Fuses PTGL12AS4R7K6B51B0

Description
Ceramic PTC Resettable Fuse 140V 393mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 140V 393mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 490-3987-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
490-3987-ND
PTC Resettable Fuses 490-3987-ND
Ceramic PTC Resettable Fuse 140V 393mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 140V 393mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1112200-PTGL12AS4R7K6B51B0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1112200-PTGL12AS4R7K6B51B0
Circuit Protection - PTC Resettable Fuses 1112200-PTGL12AS4R7K6B51B0
Win Source Part Number: 1112200-PTGL12AS4R7K 6B51B0 Category: Circuit Protection>PTC Resettable Fuses Series: POSISTOR®, PTGL Type: Ceramic Package: Bulk Height - Seated (Max): 0.650" (16.50mm) Standard Package: 300 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 140V Current - Max: 3.5 A Current - Hold (Ih) (Max): 393 mA Current - Trip (It): 523 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.453" Dia x 0.138" T (11.50mm x 3.50mm) Resistance - 25°C (Typ): 4.7 Ohms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-3987 Base Product Number: PTGL12AS Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1112200-PTGL12AS4R7K6B51B0
Category: Circuit Protection>PTC Resettable Fuses
Series: POSISTOR®, PTGL
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 300
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 140V
Current - Max: 3.5 A
Current - Hold (Ih) (Max): 393 mA
Current - Trip (It): 523 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.453" Dia x 0.138" T (11.50mm x 3.50mm)
Resistance - 25°C (Typ): 4.7 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-3987
Base Product Number: PTGL12AS
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 490-3987-ND 1112200-PTGL12AS4R7K6B51B0
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data