Murata Electronics 30V 645MA Circuit Protection Fuse PTGL12AR1R2H2B51B0

Description
PTC RESET FUSE 30V 645MA RADIAL Product overview: PTGL12AR1R2H2B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 645MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 645MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL12AR1R2H2B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 645MA RADIAL Product overview: PTGL12AR1R2H2B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 645MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 645MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL12AR1R2H2B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 645MA Circuit Protection Fuse
150-PTGL12AR1R2H2B51B0
30V 645MA Circuit Protection Fuse 150-PTGL12AR1R2H2B51B0
PTC RESET FUSE 30V 645MA RADIAL Product overview: PTGL12AR1R2H2B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 645MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 645MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL12AR1R2H2B51 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 645MA RADIAL Product overview: PTGL12AR1R2H2B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 645MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 645MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL12AR1R2H2B51B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1361709-PTGL12AR1R2H2B51B0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361709-PTGL12AR1R2H2B51B0
Circuit Protection - PTC Resettable Fuses 1361709-PTGL12AR1R2H2B51B0
Win Source Part Number: 1361709-PTGL12AR1R2H 2B51B0 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: PTGL12AR Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.472" Dia x 0.157" W (12.00mm x 4.00mm) Height - Seated (Max): 0.709" (18.00mm) ECCN: EAR99 Current - Max: 4.3 A Approval Agency: UL Current - Hold (Ih) (Max): 645 mA Voltage - Max: 30V Current - Trip (It): 1.225 A Resistance - 25°C (Typ): 1.2 Ohms

Win Source Part Number: 1361709-PTGL12AR1R2H2B51B0
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 39 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: POSISTOR®, PTGL
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: PTGL12AR
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.472" Dia x 0.157" W (12.00mm x 4.00mm)
Height - Seated (Max): 0.709" (18.00mm)
ECCN: EAR99
Current - Max: 4.3 A
Approval Agency: UL
Current - Hold (Ih) (Max): 645 mA
Voltage - Max: 30V
Current - Trip (It): 1.225 A
Resistance - 25°C (Typ): 1.2 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL12AR1R2H2B51B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL12AR1R2H2B51B0
Circuit Protection - PTC Resettable Fuses PTGL12AR1R2H2B51B0
PTC RESET FUSE 30V 645MA RADIAL

PTC RESET FUSE 30V 645MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL12AR1R2H2B51B0 1361709-PTGL12AR1R2H2B51B0 PTGL12AR1R2H2B51B0
Product Name 30V 645MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002313607 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 25 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers