Murata Power Solutions Thermistor ICs PTGL09BD3R3N2B51B0

Description
Murata PTGL09BD3R3N2B51B0 Thermistor
Request a Quote
Description
Murata PTGL09BD3R3N2B51B0 Thermistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7856005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7856005
Thermistor ICs 7856005
Murata PTGL09BD3R3N2B51B0 Thermistor

Murata PTGL09BD3R3N2B51B0 Thermistor

Supplier's Site
Thermistor ICs - 7856005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7856005P
Thermistor ICs 7856005P
PTC for Circuit Protection 9mm dia.

PTC for Circuit Protection 9mm dia.

Supplier's Site
Thermistor ICs - 1674140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1674140
Thermistor ICs 1674140
PTC for Circuit Protection 9mm dia.

PTC for Circuit Protection 9mm dia.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Thermistors Thermistors
Product Number 7856005 7856005P
Product Name Thermistor ICs Thermistor ICs
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details