Murata Electronics 60V 421MA Circuit Protection Fuse PTGL09AS3R3K4B51B0

Description
PTC RESET FUSE 60V 421MA RADIAL Product overview: PTGL09AS3R3K4B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 421MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 421MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL09AS3R3K4B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 421MA RADIAL Product overview: PTGL09AS3R3K4B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 421MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 421MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL09AS3R3K4B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 421MA Circuit Protection Fuse
150-PTGL09AS3R3K4B51B0
60V 421MA Circuit Protection Fuse 150-PTGL09AS3R3K4B51B0
PTC RESET FUSE 60V 421MA RADIAL Product overview: PTGL09AS3R3K4B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 421MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 421MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL09AS3R3K4B51 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 421MA RADIAL Product overview: PTGL09AS3R3K4B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 421MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 421MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL09AS3R3K4B51B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1361748-PTGL09AS3R3K4B51B0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361748-PTGL09AS3R3K4B51B0
Circuit Protection - PTC Resettable Fuses 1361748-PTGL09AS3R3K4B51B0
Win Source Part Number: 1361748-PTGL09AS3R3K 4B51B0 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: PTGL09AS Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.366" Dia x 0.138" T (9.30mm x 3.50mm) Height - Seated (Max): 0.563" (14.30mm) ECCN: EAR99 Current - Max: 4 A Approval Agency: UL Current - Hold (Ih) (Max): 421 mA Voltage - Max: 60V Current - Trip (It): 560 mA Resistance - 25°C (Typ): 3.3 Ohms

Win Source Part Number: 1361748-PTGL09AS3R3K4B51B0
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: POSISTOR®, PTGL
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: PTGL09AS
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.366" Dia x 0.138" T (9.30mm x 3.50mm)
Height - Seated (Max): 0.563" (14.30mm)
ECCN: EAR99
Current - Max: 4 A
Approval Agency: UL
Current - Hold (Ih) (Max): 421 mA
Voltage - Max: 60V
Current - Trip (It): 560 mA
Resistance - 25°C (Typ): 3.3 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL09AS3R3K4B51B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL09AS3R3K4B51B0
Circuit Protection - PTC Resettable Fuses PTGL09AS3R3K4B51B0
PTC RESET FUSE 60V 421MA RADIAL

PTC RESET FUSE 60V 421MA RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - PTGL09AS3R3K4B51B0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
PTGL09AS3R3K4B51B0
TVS/Fuse/Board Level Protection >> Resettable Fuses PTGL09AS3R3K4B51B0
60V 421mA 4A 560mA Plugin Resettable Fuses ROHS

60V 421mA 4A 560mA Plugin Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-PTGL09AS3R3K4B51B0 1361748-PTGL09AS3R3K4B51B0 PTGL09AS3R3K4B51B0 PTGL09AS3R3K4B51B0
Product Name 60V 421MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Through Hole Through Hole
Approvals / Standards RoHS RoHS
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data