Murata Electronics PTC Resettable Fuses PTGL09AR390N0B52A0

Description
Ceramic PTC Resettable Fuse 250V 115mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 250V 115mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 490-4809-3-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
490-4809-3-ND
PTC Resettable Fuses 490-4809-3-ND
Ceramic PTC Resettable Fuse 250V 115mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 250V 115mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 992850-PTGL09AR390N0B52A0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
992850-PTGL09AR390N0B52A0
Circuit Protection - PTC Resettable Fuses 992850-PTGL09AR390N0B52A0
Win Source Part Number: 992850-PTGL09AR390N0 B52A0 Category: Circuit Protection>PTC Resettable Fuses Series: POSISTOR®, PTGL Type: Ceramic Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.630" (16.00mm) Standard Package: 1,000 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 250V Current - Max: 600 mA Current - Hold (Ih) (Max): 115 mA Current - Trip (It): 245 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.394" Dia x 0.236" T (10.00mm x 6.00mm) Resistance - 25°C (Typ): 39 Ohms ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-4809-1,490-4809- 3 Base Product Number: PTGL09AR Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 992850-PTGL09AR390N0B52A0
Category: Circuit Protection>PTC Resettable Fuses
Series: POSISTOR®, PTGL
Type: Ceramic
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 1,000
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 250V
Current - Max: 600 mA
Current - Hold (Ih) (Max): 115 mA
Current - Trip (It): 245 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.394" Dia x 0.236" T (10.00mm x 6.00mm)
Resistance - 25°C (Typ): 39 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-4809-1,490-4809-3
Base Product Number: PTGL09AR
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 490-4809-3-ND 992850-PTGL09AR390N0B52A0
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data