Murata Electronics PTC Resettable Fuses - PTGL07AS121M0B51A0 PTGL07AS121M0B51A0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890420-PTGL07AS121M0 B51A0 Series: * Features: PTC Resettable Fuse Ih Package: Tape & Box (TB) Part Status: Not For New Designs Family Name: PTGL07AS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8533.40.8070 Other Part Number: 490-PTGL07AS121M0B51 A0, 490-PTGL07AS121M0B51 A0-ND, 490-PTGL07AS121M0B51 A0TB
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890420-PTGL07AS121M0 B51A0 Series: * Features: PTC Resettable Fuse Ih Package: Tape & Box (TB) Part Status: Not For New Designs Family Name: PTGL07AS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8533.40.8070 Other Part Number: 490-PTGL07AS121M0B51 A0, 490-PTGL07AS121M0B51 A0-ND, 490-PTGL07AS121M0B51 A0TB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PTGL07AS121M0B51A0 - 890420-PTGL07AS121M0B51A0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTGL07AS121M0B51A0
890420-PTGL07AS121M0B51A0
PTC Resettable Fuses - PTGL07AS121M0B51A0 890420-PTGL07AS121M0B51A0
Manufacturer: Murata Electronics North America Win Source Part Number: 890420-PTGL07AS121M0 B51A0 Series: * Features: PTC Resettable Fuse Ih Package: Tape & Box (TB) Part Status: Not For New Designs Family Name: PTGL07AS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8533.40.8070 Other Part Number: 490-PTGL07AS121M0B51 A0, 490-PTGL07AS121M0B51 A0-ND, 490-PTGL07AS121M0B51 A0TB

Manufacturer: Murata Electronics North America
Win Source Part Number: 890420-PTGL07AS121M0B51A0
Series: *
Features: PTC Resettable Fuse Ih
Package: Tape & Box (TB)
Part Status: Not For New Designs
Family Name: PTGL07AS
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Other Part Number: 490-PTGL07AS121M0B51A0, 490-PTGL07AS121M0B51A0-ND, 490-PTGL07AS121M0B51A0TB

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-PTGL07AS121M0B51A0
Circuit Protection Fuse 150-PTGL07AS121M0B51A0
PTC RESET FUSE Product overview: PTGL07AS121M0B51A0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AS121M0B51 A0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE Product overview: PTGL07AS121M0B51A0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AS121M0B51A0 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - PTGL07AS121M0B51A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL07AS121M0B51A0
Circuit Protection - PTC Resettable Fuses PTGL07AS121M0B51A0
PTC RESET FUSE

PTC RESET FUSE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 890420-PTGL07AS121M0B51A0 150-PTGL07AS121M0B51A0 PTGL07AS121M0B51A0
Product Name PTC Resettable Fuses - PTGL07AS121M0B51A0 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 004110106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers