Murata Electronics 265V 105MA Circuit Protection Fuse PTGL07AR450H8B52B0

Description
PTC RESET FUSE 265V 105MA RADIAL Product overview: PTGL07AR450H8B52B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 105MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 105MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AR450H8B52 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 265V 105MA RADIAL Product overview: PTGL07AR450H8B52B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 105MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 105MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AR450H8B52 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
265V 105MA Circuit Protection Fuse
150-PTGL07AR450H8B52B0
265V 105MA Circuit Protection Fuse 150-PTGL07AR450H8B52B0
PTC RESET FUSE 265V 105MA RADIAL Product overview: PTGL07AR450H8B52B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 105MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 105MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AR450H8B52 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 265V 105MA RADIAL Product overview: PTGL07AR450H8B52B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 105MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 265V, 105MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL07AR450H8B52B0 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - PTGL07AR450H8B52B0 - 931064-PTGL07AR450H8B52B0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTGL07AR450H8B52B0
931064-PTGL07AR450H8B52B0
PTC Resettable Fuses - PTGL07AR450H8B52B0 931064-PTGL07AR450H8B52B0
Manufacturer: Murata Electronics North America Win Source Part Number: 931064-PTGL07AR450H8 B52B0 Series: POSISTOR®, PTGL Operating Temperature Range: -10°C ~ 60°C Features: Ceramic PTC Resettable Fuse 265V 105 mA Ih Through Hole Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: PTGL07AR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: Not Applicable HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 931064-PTGL07AR450H8B52B0
Series: POSISTOR®, PTGL
Operating Temperature Range: -10°C ~ 60°C
Features: Ceramic PTC Resettable Fuse 265V 105 mA Ih Through Hole Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTGL07AR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: Not Applicable
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL07AR450H8B52B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL07AR450H8B52B0
Circuit Protection - PTC Resettable Fuses PTGL07AR450H8B52B0
PTC RESET FUSE 265V 105MA RADIAL

PTC RESET FUSE 265V 105MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL07AR450H8B52B0 931064-PTGL07AR450H8B52B0 PTGL07AR450H8B52B0
Product Name 265V 105MA Circuit Protection Fuse PTC Resettable Fuses - PTGL07AR450H8B52B0 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuses - 486-0031.8567CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details