Murata Electronics 51V 249MA Circuit Protection Fuse PTGL05AS6R8K3B51B0

Description
PTC RESET FUSE 51V 249MA RADIAL Product overview: PTGL05AS6R8K3B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51V, 249MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 51V, 249MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL05AS6R8K3B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 51V 249MA RADIAL Product overview: PTGL05AS6R8K3B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51V, 249MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 51V, 249MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL05AS6R8K3B51 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
51V 249MA Circuit Protection Fuse
150-PTGL05AS6R8K3B51B0
51V 249MA Circuit Protection Fuse 150-PTGL05AS6R8K3B51B0
PTC RESET FUSE 51V 249MA RADIAL Product overview: PTGL05AS6R8K3B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51V, 249MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 51V, 249MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL05AS6R8K3B51 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 51V 249MA RADIAL Product overview: PTGL05AS6R8K3B51B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51V, 249MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 51V, 249MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL05AS6R8K3B51B0 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - PTGL05AS6R8K3B51B0 - 1090574-PTGL05AS6R8K3B51B0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTGL05AS6R8K3B51B0
1090574-PTGL05AS6R8K3B51B0
PTC Resettable Fuses - PTGL05AS6R8K3B51B0 1090574-PTGL05AS6R8K3B51B0
Manufacturer: Murata Electronics North America Win Source Part Number: 1090574-PTGL05AS6R8K 3B51B0 Packaging: Bulk Type: Ceramic Approvals: UL Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 51V Current - Max: 1.5A Current - Hold (Ih) (Max): 249mA Current - Trip (It): 331mA Categories: Circuit Protection Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.217" Dia x 0.138" W (5.50mm x 3.50mm) Resistance - 25°C (Typ): 6.8 Ohm Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1090574-PTGL05AS6R8K3B51B0
Packaging: Bulk
Type: Ceramic
Approvals: UL
Height - Seated (Max): 0.413" (10.50mm)
Mounting: Through Hole
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 51V
Current - Max: 1.5A
Current - Hold (Ih) (Max): 249mA
Current - Trip (It): 331mA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.217" Dia x 0.138" W (5.50mm x 3.50mm)
Resistance - 25°C (Typ): 6.8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL05AS6R8K3B51B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL05AS6R8K3B51B0
Circuit Protection - PTC Resettable Fuses PTGL05AS6R8K3B51B0
PTC RESET FUSE 51V 249MA RADIAL

PTC RESET FUSE 51V 249MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL05AS6R8K3B51B0 1090574-PTGL05AS6R8K3B51B0 PTGL05AS6R8K3B51B0
Product Name 51V 249MA Circuit Protection Fuse PTC Resettable Fuses - PTGL05AS6R8K3B51B0 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details