Murata Power Solutions Ptc Thermistor; Zero Power Resistance At 25°C Murata PTGL05AR181M9N51B0

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:180ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTGL Series; Operating Voltage Max:265V; Applications:Over Current Protection; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:180ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTGL Series; Operating Voltage Max:265V; Applications:Over Current Protection; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 74M3872 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
74M3872
Ptc Thermistor; Zero Power Resistance At 25°C Murata 74M3872
PTC THERMISTOR; Zero Power Resistance at 25°C:180ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTGL Series; Operating Voltage Max:265V; Applications:Over Current Protection; Operating Temperature Min:-10°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:180ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTGL Series; Operating Voltage Max:265V; Applications:Over Current Protection; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 74M3872
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details