Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BH222Q2N34BS PTFM04BH222Q2N34BS

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931063-PTFM04BH222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms TO-51-2 Variant Package: Bulk Package: TO-51-2 Variant Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BH Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931063-PTFM04BH222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms TO-51-2 Variant Package: Bulk Package: TO-51-2 Variant Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BH Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BH222Q2N34BS - 931063-PTFM04BH222Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BH222Q2N34BS
931063-PTFM04BH222Q2N34BS
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BH222Q2N34BS 931063-PTFM04BH222Q2N34BS
Manufacturer: Murata Electronics North America Win Source Part Number: 931063-PTFM04BH222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms TO-51-2 Variant Package: Bulk Package: TO-51-2 Variant Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BH Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 931063-PTFM04BH222Q2N34BS
Series: Posistor®
Operating Temperature Range: -10°C ~ 40°C
Features: PTC Thermistor 2.2 kOhms TO-51-2 Variant
Package: Bulk
Package: TO-51-2 Variant
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTFM04BH
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
PTC Thermistors - PTFM04BH222Q2N34BS - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PTFM04BH222Q2N34BS
PTC Thermistors PTFM04BH222Q2N34BS
THERMISTOR PTC 2.2K OHM TO51-2

THERMISTOR PTC 2.2K OHM TO51-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 931063-PTFM04BH222Q2N34BS PTFM04BH222Q2N34BS
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BH222Q2N34BS PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905317P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details