Murata Power Solutions Ptc Thermistor; Zero Power Resistance At 25°C Murata PTFM04BF471Q2N34B0

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 74M3864 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
74M3864
Ptc Thermistor; Zero Power Resistance At 25°C Murata 74M3864
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm

PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overheat Sensing; Operating Temperature Min:-10°C; External Depth:3mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 74M3864
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 223-11021203-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2000 ohms
View Details