Murata Electronics OEM Parts - OEM Parts (O - R) - PTFM04BE471Q2N34BS PTFM04BE471Q2N34BS

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086295-PTFM04BE471Q 2N34BS Termination: Radial Voltage Rating: 16 V Mounting: SMD (SMT) Height: 13.7 mm Resistance: 470 Ω Categories: OEM Parts(O-R) Case / Package: Radial Alternative Parts (Cross-Reference): NTCLE100E3471JB0; TFPTL10L4700FL2B; PTFM04BH471Q2N34BS; B57164K471J; PTFM04BD471Q2N34BS; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086295-PTFM04BE471Q 2N34BS Termination: Radial Voltage Rating: 16 V Mounting: SMD (SMT) Height: 13.7 mm Resistance: 470 Ω Categories: OEM Parts(O-R) Case / Package: Radial Alternative Parts (Cross-Reference): NTCLE100E3471JB0; TFPTL10L4700FL2B; PTFM04BH471Q2N34BS; B57164K471J; PTFM04BD471Q2N34BS; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PTFM04BE471Q2N34BS - 1086295-PTFM04BE471Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PTFM04BE471Q2N34BS
1086295-PTFM04BE471Q2N34BS
OEM Parts - OEM Parts (O - R) - PTFM04BE471Q2N34BS 1086295-PTFM04BE471Q2N34BS
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086295-PTFM04BE471Q 2N34BS Termination: Radial Voltage Rating: 16 V Mounting: SMD (SMT) Height: 13.7 mm Resistance: 470 Ω Categories: OEM Parts(O-R) Case / Package: Radial Alternative Parts (Cross-Reference): NTCLE100E3471JB0; TFPTL10L4700FL2B; PTFM04BH471Q2N34BS; B57164K471J; PTFM04BD471Q2N34BS; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -10 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086295-PTFM04BE471Q2N34BS
Termination: Radial
Voltage Rating: 16 V
Mounting: SMD (SMT)
Height: 13.7 mm
Resistance: 470 Ω
Categories: OEM Parts(O-R)
Case / Package: Radial
Alternative Parts (Cross-Reference): NTCLE100E3471JB0; TFPTL10L4700FL2B; PTFM04BH471Q2N34BS; B57164K471J; PTFM04BD471Q2N34BS;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -10 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086295-PTFM04BE471Q2N34BS
Product Name OEM Parts - OEM Parts (O - R) - PTFM04BE471Q2N34BS
Unlock Full Specs
to access all available technical data