Murata Power Solutions Ptc Thermistor; Zero Power Resistance At 25°C Murata PTFM04BE222Q2N34B0

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mmRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 74M3861 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
74M3861
Ptc Thermistor; Zero Power Resistance At 25°C Murata 74M3861
PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mmRoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overheat Sensing; Operating Temperature Min:-10°C; External Depth:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 74M3861
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details