Murata Power Solutions Ptc Thermistor; Zero Power Resistance At 25°C Murata PTFM04BD471Q2N34B0

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 74M3860 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
74M3860
Ptc Thermistor; Zero Power Resistance At 25°C Murata 74M3860
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm

PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overheat Sensing; Operating Temperature Min:-10°C; External Depth:3mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 74M3860
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Thermal Time Constant 10 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC Thermistors - 11032575-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details