Murata Power Solutions Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial PTFM04BD222Q2N34B0

Description
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial
Datasheet
Description
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial - 535-PTFM04BD222Q2N34B0 - Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial
535-PTFM04BD222Q2N34B0
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial 535-PTFM04BD222Q2N34B0
Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial

Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 74M3859 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
74M3859
Ptc Thermistor; Zero Power Resistance At 25°C Murata 74M3859
PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overhea t Sensing; Operating Temperature Min:-10°C; External Depth:3mm

PTC THERMISTOR; Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:Through Hole; Product Range:POSISTOR PTFM Series; Operating Voltage Max:16V; Applications:Overheat Sensing; Operating Temperature Min:-10°C; External Depth:3mm

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 535-PTFM04BD222Q2N34B0 74M3859
Product Name Thermistor PTC 330 Ohm 2-Pin Screw Mount Radial Ptc Thermistor; Zero Power Resistance At 25°C Murata
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701111-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details