Murata Electronics Sensors, Transducers - Temperature Sensors - PTC Thermistors PTFM04BC222Q2N34BS

Description
Win Source Part Number: 1349489-PTFM04BC222Q 2N34BS Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: Posistor® Package: Bulk Standard Package: 200 Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: PTFM04BC Product Status: Obsolete Resistance @ 25°C: 2.2 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1349489-PTFM04BC222Q 2N34BS Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: Posistor® Package: Bulk Standard Package: 200 Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: PTFM04BC Product Status: Obsolete Resistance @ 25°C: 2.2 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - PTFM04BC222Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
PTFM04BC222Q2N34BS
Sensors, Transducers - Temperature Sensors - PTC Thermistors PTFM04BC222Q2N34BS
Win Source Part Number: 1349489-PTFM04BC222Q 2N34BS Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: Posistor® Package: Bulk Standard Package: 200 Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: PTFM04BC Product Status: Obsolete Resistance @ 25°C: 2.2 kOhms

Win Source Part Number: 1349489-PTFM04BC222Q2N34BS
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Series: Posistor®
Package: Bulk
Standard Package: 200
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -10°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Base Product Number: PTFM04BC
Product Status: Obsolete
Resistance @ 25°C: 2.2 kOhms

Buy Now Datasheet
PTC Thermistors - 490-18171-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-18171-ND
PTC Thermistors 490-18171-ND
PTC Thermistor 2.2 kOhms Radial

PTC Thermistor 2.2 kOhms Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number PTFM04BC222Q2N34BS 490-18171-ND
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details