Murata Power Solutions Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata PRG21BC6R8MM1RA

Description
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:30V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:30V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata - 12AC6569 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata
12AC6569
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata 12AC6569
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:30V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:30V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 12AC6569
Product Name Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 7062853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details