Murata Power Solutions Ptc Thermistor, 3.3R, Smd; Zero Power Resistance At 25°C Murata PRG21BC3R3MM1RK

Description
PTC THERMISTOR, 3.3R, SMD; Zero Power Resistance at 25°C:3.3ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Description
PTC THERMISTOR, 3.3R, SMD; Zero Power Resistance at 25°C:3.3ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 3.3R, Smd; Zero Power Resistance At 25°C Murata - 12AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 3.3R, Smd; Zero Power Resistance At 25°C Murata
12AC6567
Ptc Thermistor, 3.3R, Smd; Zero Power Resistance At 25°C Murata 12AC6567
PTC THERMISTOR, 3.3R, SMD; Zero Power Resistance at 25°C:3.3ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

PTC THERMISTOR, 3.3R, SMD; Zero Power Resistance at 25°C:3.3ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 12AC6567
Product Name Ptc Thermistor, 3.3R, Smd; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624363-1 - TE Connectivity
Specs
Resistance (@25°C) 47000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1527143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details