Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
MURATA ELECTRONICS
PRG21BC3R3MM1RA -- CIRCUIT PROTECTION - PTC RESETTABLE FUSES
Murata Electronics
Circuit Protection - PTC Resettable Fuses
PRG21BC3R3MM1RA
Description
PTC RESET FUSE 20V 180MA 0805
Shenzhen Shengyu Electronics Technology Limited
Done
Description
PTC RESET FUSE 20V 180MA 0805
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG21BC3R3MM1RA
Circuit Protection - PTC Resettable Fuses
PRG21BC3R3MM1RA
PTC RESET FUSE 20V 180MA 0805
PTC RESET FUSE 20V 180MA 0805
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Fuses
Product Number
PRG21BC3R3MM1RA
Product Name
Circuit Protection - PTC Resettable Fuses
Fuse Material
Ceramic
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses General Purpose Fuses - UL standard Series - VJT
Specs
Approvals / Standards
RoHS
Features
Time Lag
Rated Voltage
500 volts
View Details
Altech Corp.
Fuses
004110302
Specs
Rated Voltage
750 volts
Rated Current
50 amps
View Details
Allen-Bradley / Rockwell Automation
1494U 100A Fuse Block
1494U-F100
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-11
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4
suppliers