Murata Power Solutions Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata PRG21BC1R0MM1RK

Description
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:12V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:12V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata - 12AC6565 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata
12AC6565
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata 12AC6565
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:12V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes

PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:12V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 12AC6565
Product Name Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details