Murata Electronics PTC Resettable Fuses - PRG21BC1R0MM1RA PRG21BC1R0MM1RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890165-PRG21BC1R0MM1 RA Series: POSISTOR®, PRG Operating Temperature Range: -20°C ~ 85°C Features: Ceramic PTC Resettable Fuse 12V 330 mA Ih Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: PRG21BC Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-8511-6, 490-8511-1, 490-8511-2, PRG21BC1R0MM1RA-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890165-PRG21BC1R0MM1 RA Series: POSISTOR®, PRG Operating Temperature Range: -20°C ~ 85°C Features: Ceramic PTC Resettable Fuse 12V 330 mA Ih Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: PRG21BC Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-8511-6, 490-8511-1, 490-8511-2, PRG21BC1R0MM1RA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PRG21BC1R0MM1RA - 890165-PRG21BC1R0MM1RA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PRG21BC1R0MM1RA
890165-PRG21BC1R0MM1RA
PTC Resettable Fuses - PRG21BC1R0MM1RA 890165-PRG21BC1R0MM1RA
Manufacturer: Murata Electronics North America Win Source Part Number: 890165-PRG21BC1R0MM1 RA Series: POSISTOR®, PRG Operating Temperature Range: -20°C ~ 85°C Features: Ceramic PTC Resettable Fuse 12V 330 mA Ih Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: PRG21BC Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-8511-6, 490-8511-1, 490-8511-2, PRG21BC1R0MM1RA-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 890165-PRG21BC1R0MM1RA
Series: POSISTOR®, PRG
Operating Temperature Range: -20°C ~ 85°C
Features: Ceramic PTC Resettable Fuse 12V 330 mA Ih Surface Mount 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PRG21BC
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 490-8511-6, 490-8511-1, 490-8511-2, PRG21BC1R0MM1RA-ND

Buy Now Datasheet
Singapore, Singapore
12V 330MA Circuit Protection Fuse
150-PRG21BC1R0MM1RA
12V 330MA Circuit Protection Fuse 150-PRG21BC1R0MM1RA
PTC RESET FUSE 12V 330MA 0805 Product overview: PRG21BC1R0MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 330MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 330MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC1R0MM1RA can be used for catalog matching and distributor lookup.

PTC RESET FUSE 12V 330MA 0805 Product overview: PRG21BC1R0MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 330MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 330MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC1R0MM1RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PRG21BC1R0MM1RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG21BC1R0MM1RA
Circuit Protection - PTC Resettable Fuses PRG21BC1R0MM1RA
PTC RESET FUSE 12V 330MA 0805

PTC RESET FUSE 12V 330MA 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 890165-PRG21BC1R0MM1RA 150-PRG21BC1R0MM1RA PRG21BC1R0MM1RA
Product Name PTC Resettable Fuses - PRG21BC1R0MM1RA 12V 330MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data