Murata Electronics PTC Resettable Fuses PRG21BC0R2MM1RA

Description
Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 490-3988-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
490-3988-6-ND
PTC Resettable Fuses 490-3988-6-ND
Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 490-3988-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
490-3988-2-ND
PTC Resettable Fuses 490-3988-2-ND
Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 490-3988-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
490-3988-1-ND
PTC Resettable Fuses 490-3988-1-ND
Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Ceramic PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 974519-PRG21BC0R2MM1RA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
974519-PRG21BC0R2MM1RA
Circuit Protection - PTC Resettable Fuses 974519-PRG21BC0R2MM1RA
Win Source Part Number: 974519-PRG21BC0R2MM1 RA Category: Circuit Protection>PTC Resettable Fuses Series: POSISTOR®, PRG Type: Ceramic Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.043" (1.10mm) Voltage - Max: 6V Current - Max: 10 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.62 A Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Resistance - 25°C (Typ): 200 mOhms ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-3988-2,490-3988- 1,490-3988-6 Base Product Number: PRG21BC Product Status: Not For New Designs Approval Agency: UL

Win Source Part Number: 974519-PRG21BC0R2MM1RA
Category: Circuit Protection>PTC Resettable Fuses
Series: POSISTOR®, PRG
Type: Ceramic
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 6V
Current - Max: 10 A
Current - Hold (Ih) (Max): 750 mA
Current - Trip (It): 1.62 A
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Resistance - 25°C (Typ): 200 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-3988-2,490-3988-1,490-3988-6
Base Product Number: PRG21BC
Product Status: Not For New Designs
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 490-3988-6-ND 974519-PRG21BC0R2MM1RA
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data