Murata Power Solutions Thermistor ICs PRG21BB220MB1RK

Description
PTC SMD Overcurrent Protection 2x1.25mm
Request a Quote Datasheet
Description
PTC SMD Overcurrent Protection 2x1.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7855712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855712P
Thermistor ICs 7855712P
PTC SMD Overcurrent Protection 2x1.25mm

PTC SMD Overcurrent Protection 2x1.25mm

Supplier's Site
Thermistor ICs - 7855712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855712
Thermistor ICs 7855712
Murata PRG21BB220MB1RK Thermistor

Murata PRG21BB220MB1RK Thermistor

Supplier's Site
Thermistor ICs - 1673965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1673965
Thermistor ICs 1673965
PTC SMD Overcurrent Protection 2x1.25mm

PTC SMD Overcurrent Protection 2x1.25mm

Supplier's Site
Ptc Thermistor, 22R, 20V, Smd Rohs Compliant Murata - 24AJ1711 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 22R, 20V, Smd Rohs Compliant Murata
24AJ1711
Ptc Thermistor, 22R, 20V, Smd Rohs Compliant Murata 24AJ1711
PTC THERMISTOR, 22R, 20V, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, 22R, 20V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R - 535-PRG21BB220MB1RK - Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R
535-PRG21BB220MB1RK
Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R 535-PRG21BB220MB1RK
Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R

Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 7855712P 7855712 24AJ1711 535-PRG21BB220MB1RK
Product Name Thermistor ICs Thermistor ICs Ptc Thermistor, 22R, 20V, Smd Rohs Compliant Murata Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Features PTC PTC
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-095806-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details