Murata Power Solutions Ptc Thermistor; Zero Power Resistance At 25°C Murata PRG21BB150MB1RK

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG21 Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; External Height:2mm RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG21 Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; External Height:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 97K7813 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
97K7813
Ptc Thermistor; Zero Power Resistance At 25°C Murata 97K7813
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG21 Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; External Height:2mm RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG21 Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; External Height:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 97K7813
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911692P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details