Ceramic PTC Resettable Fuse 20V 59mA Ih Surface Mount 0805 (2012 Metric)
Ceramic PTC Resettable Fuse 20V 59mA Ih Surface Mount 0805 (2012 Metric)
Ceramic PTC Resettable Fuse 20V 59mA Ih Surface Mount 0805 (2012 Metric)
Win Source Part Number: 979249-PRG21BB150MB1
Category: Circuit Protection>PTC Resettable Fuses
Series: POSISTOR®, PRG
Type: Ceramic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.057" (1.45mm)
Voltage - Max: 20V
Current - Max: 1.6 A
Current - Hold (Ih) (Max): 59 mA
Current - Trip (It): 116 mA
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Resistance - 25°C (Typ): 15 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-3990-6,490-3990-
Base Product Number: PRG21BB
Approval Agency: UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 490-3990-1-ND | 979249-PRG21BB150MB1RK |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |