Murata Power Solutions Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata PRG18BC6R8MM1RB

Description
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata - 12AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata
12AC6563
Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata 12AC6563
PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

PTC THERMISTOR, 6.8R, SMD; Zero Power Resistance at 25°C:6.8ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:20V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Thermistors - PTC 6.8 Ohm 20% 20volts - 535-PRG18BC6R8MM1RB - Utmel Electronic Limited
Hong Kong, China
Thermistors - PTC 6.8 Ohm 20% 20volts
535-PRG18BC6R8MM1RB
Thermistors - PTC 6.8 Ohm 20% 20volts 535-PRG18BC6R8MM1RB
Thermistors - PTC 6.8 Ohm 20% 20volts

Thermistors - PTC 6.8 Ohm 20% 20volts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 12AC6563 535-PRG18BC6R8MM1RB
Product Name Ptc Thermistor, 6.8R, Smd; Zero Power Resistance At 25°C Murata Thermistors - PTC 6.8 Ohm 20% 20volts
Temperature Range -10 to ? C (14 to ? F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details