Murata Electronics 20V 155MA Circuit Protection Fuse PRG18BC4R7MM1RB

Description
PTC RESET FUSE 20V 155MA 0603 Product overview: PRG18BC4R7MM1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20V, 155MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BC4R7MM1RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 20V 155MA 0603 Product overview: PRG18BC4R7MM1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20V, 155MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BC4R7MM1RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 155MA Circuit Protection Fuse
150-PRG18BC4R7MM1RB
20V 155MA Circuit Protection Fuse 150-PRG18BC4R7MM1RB
PTC RESET FUSE 20V 155MA 0603 Product overview: PRG18BC4R7MM1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20V, 155MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BC4R7MM1RB can be used for catalog matching and distributor lookup.

PTC RESET FUSE 20V 155MA 0603 Product overview: PRG18BC4R7MM1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20V, 155MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BC4R7MM1RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - PRG18BC4R7MM1RB - 1089934-PRG18BC4R7MM1RB - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PRG18BC4R7MM1RB
1089934-PRG18BC4R7MM1RB
PTC Resettable Fuses - PRG18BC4R7MM1RB 1089934-PRG18BC4R7MM1RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1089934-PRG18BC4R7MM 1RB Packaging: Reel - TR Type: Ceramic Approvals: UL Mounting: SMD (SMT) Thickness (Max): 0.037" (0.95mm) Voltage - Max: 20V Current - Max: 5A Current - Hold (Ih) (Max): 155mA Current - Trip (It): 330mA Categories: Circuit Protection Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - 25°C (Typ): 4.7 Ohm Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089934-PRG18BC4R7MM1RB
Packaging: Reel - TR
Type: Ceramic
Approvals: UL
Mounting: SMD (SMT)
Thickness (Max): 0.037" (0.95mm)
Voltage - Max: 20V
Current - Max: 5A
Current - Hold (Ih) (Max): 155mA
Current - Trip (It): 330mA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -20°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - 25°C (Typ): 4.7 Ohm
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PRG18BC4R7MM1RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG18BC4R7MM1RB
Circuit Protection - PTC Resettable Fuses PRG18BC4R7MM1RB
PTC RESET FUSE 20V 155MA 0603

PTC RESET FUSE 20V 155MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PRG18BC4R7MM1RB 1089934-PRG18BC4R7MM1RB PRG18BC4R7MM1RB
Product Name 20V 155MA Circuit Protection Fuse PTC Resettable Fuses - PRG18BC4R7MM1RB Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details