Murata Power Solutions Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata PRG18BC1R0MM1RB

Description
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:6V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:6V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata - 12AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata
12AC6556
Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata 12AC6556
PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:6V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes

PTC THERMISTOR, 1R, SMD; Zero Power Resistance at 25°C:1ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:6V; Applications:Over Current Protection; Operating Temperature Min:-10°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 12AC6556
Product Name Ptc Thermistor, 1R, Smd; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details