Murata Power Solutions Ptc Thermistor, 470R, Smd; Zero Power Resistance At 25°C Murata PRG18BB471MB1RB

Description
PTC THERMISTOR, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 470R, Smd; Zero Power Resistance At 25°C Murata - 99AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 470R, Smd; Zero Power Resistance At 25°C Murata
99AC4195
Ptc Thermistor, 470R, Smd; Zero Power Resistance At 25°C Murata 99AC4195
PTC THERMISTOR, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

PTC THERMISTOR, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:Posistor PRG Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC4195
Product Name Ptc Thermistor, 470R, Smd; Zero Power Resistance At 25°C Murata
Temperature Range -10 to ? C (14 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028730-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1670147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 50 sec, in air
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details