Murata Electronics 24V 29MA Circuit Protection Fuse PRG18BB470MB1RB

Description
PTC RESET FUSE 24V 29MA 0603 Product overview: PRG18BB470MB1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 29MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 29MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BB470MB1RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 24V 29MA 0603 Product overview: PRG18BB470MB1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 29MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 29MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BB470MB1RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 29MA Circuit Protection Fuse
150-PRG18BB470MB1RB
24V 29MA Circuit Protection Fuse 150-PRG18BB470MB1RB
PTC RESET FUSE 24V 29MA 0603 Product overview: PRG18BB470MB1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 29MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 29MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BB470MB1RB can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 29MA 0603 Product overview: PRG18BB470MB1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 29MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 29MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BB470MB1RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - PRG18BB470MB1RB - 755712-PRG18BB470MB1RB - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PRG18BB470MB1RB
755712-PRG18BB470MB1RB
PTC Resettable Fuses - PRG18BB470MB1RB 755712-PRG18BB470MB1RB
Manufacturer: Murata Electronics North America Win Source Part Number: 755712-PRG18BB470MB1 RB Packaging: Reel Type: Ceramic Mounting Style: SMD Approvals: UL Voltage - Max: 24V Current - Max: 630mA Current - Trip (It): 61mA Categories: Circuit Protection Temperature Range - Operating: -20°C ~ 75°C Manufacturer Package: 0603 (1608 Metric) Current - Hold (Ih) (Maximum): 29mA Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - 25°C: 47 Ohms

Manufacturer: Murata Electronics North America
Win Source Part Number: 755712-PRG18BB470MB1RB
Packaging: Reel
Type: Ceramic
Mounting Style: SMD
Approvals: UL
Voltage - Max: 24V
Current - Max: 630mA
Current - Trip (It): 61mA
Categories: Circuit Protection
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 0603 (1608 Metric)
Current - Hold (Ih) (Maximum): 29mA
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - 25°C: 47 Ohms

Buy Now
Circuit Protection - PTC Resettable Fuses - PRG18BB470MB1RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG18BB470MB1RB
Circuit Protection - PTC Resettable Fuses PRG18BB470MB1RB
PTC RESET FUSE 24V 29MA 0603

PTC RESET FUSE 24V 29MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PRG18BB470MB1RB 755712-PRG18BB470MB1RB PRG18BB470MB1RB
Product Name 24V 29MA Circuit Protection Fuse PTC Resettable Fuses - PRG18BB470MB1RB Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details