Murata Power Solutions Thermistor ICs PRG18BB330MB1RB

Description
Murata PRG18BB330MB1RB Thermistor
Request a Quote Datasheet
Description
Murata PRG18BB330MB1RB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6197655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197655
Thermistor ICs 6197655
Murata PRG18BB330MB1RB Thermistor

Murata PRG18BB330MB1RB Thermistor

Supplier's Site
Thermistor ICs - 6197655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197655P
Thermistor ICs 6197655P
PTC Thermistor 33R 0603 SMD 5%

PTC Thermistor 33R 0603 SMD 5%

Supplier's Site
Thermistor ICs - 1669510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1669510
Thermistor ICs 1669510
PTC Thermistor 33R 0603 SMD 5%

PTC Thermistor 33R 0603 SMD 5%

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 97K7810 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
97K7810
Ptc Thermistor; Zero Power Resistance At 25°C Murata 97K7810
PTC THERMISTOR; Zero Power Resistance at 25°C:33ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG18 Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:33ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG18 Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 6197655 6197655P 97K7810
Product Name Thermistor ICs Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface Chip/Surface
Features PTC PTC
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details