Murata Power Solutions Thermistor ICs PRG18BB221MB1RB

Description
Murata PRG18BB221MB1RB Thermistor
Request a Quote
Description
Murata PRG18BB221MB1RB Thermistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6197649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197649
Thermistor ICs 6197649
Murata PRG18BB221MB1RB Thermistor

Murata PRG18BB221MB1RB Thermistor

Supplier's Site
Thermistor ICs - 6197649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197649P
Thermistor ICs 6197649P
PTC Thermistor 220R 0603 SMD 5%

PTC Thermistor 220R 0603 SMD 5%

Supplier's Site
Thermistor ICs - 1669508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1669508
Thermistor ICs 1669508
PTC Thermistor 220R 0603 SMD 5%

PTC Thermistor 220R 0603 SMD 5%

Supplier's Site
Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R - 535-PRG18BB221MB1RB - Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R
535-PRG18BB221MB1RB
Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R 535-PRG18BB221MB1RB
Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R

Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors
Product Number 6197649 6197649P 535-PRG18BB221MB1RB
Product Name Thermistor ICs Thermistor ICs Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Features PTC PTC
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055304-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details