PTC RESET FUSE 24V 21MA 0603 Product overview: PRG18BB101MB1RB from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 21MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 21MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG18BB101MB1RB can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 726073-PRG18BB101MB1
Series: POSISTOR, PRG
Packaging: Reel - TR
Type: Ceramic
Operating Temperature Range: -20°C ~ 75°C
Package: 0603
Approvals: UL
Mounting: SMD
Voltage - Max: 24V
Current - Max: 300mA
Current - Trip (It): 45mA
Size: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Family Name: PRG
Categories: Circuit Protection
Resistance - 25°C (Typ): 100 Ohm
Manufacturer Homepage: www.murata.com
Current - Hold (Ih) (Maximum): 21mA
Thickness (Maximum): 0.037" (0.95mm)
Introduction Date: November 10, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
PTC RESET FUSE 24V 21MA 0603
24V 21mA 300mA 45mA 0603 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-PRG18BB101MB1RB | 726073-PRG18BB101MB1RB | PRG18BB101MB1RB | PRG18BB101MB1RB |
| Product Name | 24V 21MA Circuit Protection Fuse | PTC Resettable Fuses - PRG18BB101MB1RB | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Surface Mount | SMD | ||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Rated Current | 0.3000 amps | 0.3000 amps | 0.3000 amps |