Murata Power Solutions Thermistor ICs PRG18BB101MB1RB

Description
Murata PRG18BB101MB1RB Thermistor
Request a Quote Datasheet
Description
Murata PRG18BB101MB1RB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6197627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197627
Thermistor ICs 6197627
Murata PRG18BB101MB1RB Thermistor

Murata PRG18BB101MB1RB Thermistor

Supplier's Site
Thermistor ICs - 6197627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6197627P
Thermistor ICs 6197627P
PTC Thermistor 100R 0603 SMD 5%

PTC Thermistor 100R 0603 SMD 5%

Supplier's Site
Thermistor ICs - 1669506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1669506
Thermistor ICs 1669506
PTC Thermistor 100R 0603 SMD 5%

PTC Thermistor 100R 0603 SMD 5%

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Murata - 97K7808 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Murata
97K7808
Ptc Thermistor; Zero Power Resistance At 25°C Murata 97K7808
PTC THERMISTOR; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG18 Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:POSISTOR PRG18 Series; Operating Voltage Max:24V; Applications:Over Current Protection; Operating Temperature Min:-10°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 6197627 6197627P 97K7808
Product Name Thermistor ICs Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface Chip/Surface
Features PTC PTC
Thermal Time Constant 4 sec, in air 4 sec, in air
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA30K5A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details