Murata Electronics Circuit Protection - PTC Resettable Fuses PRG15BC330MM1RC

Description
Win Source Part Number: 1361599-PRG15BC330MM 1RC Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: PRG15BC Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Thickness (Max): 0.022" (0.55mm) Current - Max: 1.2 A Current - Hold (Ih) (Max): 38 mA Voltage - Max: 30V Current - Trip (It): 73 mA Resistance - 25°C (Typ): 33 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361599-PRG15BC330MM 1RC Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: PRG15BC Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Thickness (Max): 0.022" (0.55mm) Current - Max: 1.2 A Current - Hold (Ih) (Max): 38 mA Voltage - Max: 30V Current - Trip (It): 73 mA Resistance - 25°C (Typ): 33 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361599-PRG15BC330MM1RC - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361599-PRG15BC330MM1RC
Circuit Protection - PTC Resettable Fuses 1361599-PRG15BC330MM1RC
Win Source Part Number: 1361599-PRG15BC330MM 1RC Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: PRG15BC Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Thickness (Max): 0.022" (0.55mm) Current - Max: 1.2 A Current - Hold (Ih) (Max): 38 mA Voltage - Max: 30V Current - Trip (It): 73 mA Resistance - 25°C (Typ): 33 Ohms

Win Source Part Number: 1361599-PRG15BC330MM1RC
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR®, PRG
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0402 (1005 Metric)
Base Product Number: PRG15BC
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Thickness (Max): 0.022" (0.55mm)
Current - Max: 1.2 A
Current - Hold (Ih) (Max): 38 mA
Voltage - Max: 30V
Current - Trip (It): 73 mA
Resistance - 25°C (Typ): 33 Ohms

Buy Now Datasheet
Singapore, Singapore
30V 38MA Circuit Protection Fuse
150-PRG15BC330MM1RC
30V 38MA Circuit Protection Fuse 150-PRG15BC330MM1RC
PTC RESET FUSE 30V 38MA 0402 Product overview: PRG15BC330MM1RC from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 38MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG15BC330MM1RC can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 38MA 0402 Product overview: PRG15BC330MM1RC from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 38MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG15BC330MM1RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
PRG15BC330MM1RC
Circuit Protection - PTC Resettable Fuses PRG15BC330MM1RC
PTC RESET FUSE 30V 38MA 0402

PTC RESET FUSE 30V 38MA 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1361599-PRG15BC330MM1RC 150-PRG15BC330MM1RC PRG15BC330MM1RC
Product Name Circuit Protection - PTC Resettable Fuses 30V 38MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details